Manufacturer: ON Semiconductor
Win Source Part Number: 059970-NCP1588MTR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Regulator Output DC-DC Controller IC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK 10DFN
| Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059970-NCP1588MTR2G | NCP1588MTR2G | NCP1588MTR2G | NCP1588MTR2G | NCP1588MTR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1588MTR2G | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Active | Removed; Obsolete | Active | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good |