Manufacturer: ON Semiconductor
Win Source Part Number: 1230076-NCP1587GDR2G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1230076-NCP1587GDR2G | NCP1587GDR2G | NCP1587GDR2G | NCP1587GDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1587GDR2G | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Enable, Phase Control | |||
| fsw | 275 kHz | 275 kHz | 275 kHz | |
| Duty Cycle | 88 | 88 | ||
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |