onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1583DR2GEVB NCP1583DR2GEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790582-NCP1583DR2GEV B Regulator Topology: Buck Voltage - Output: 0.8V Voltage - Input: 4.5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NCP1583 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790582-NCP1583DR2GEV B Regulator Topology: Buck Voltage - Output: 0.8V Voltage - Input: 4.5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NCP1583 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1583DR2GEVB - 790582-NCP1583DR2GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1583DR2GEVB
790582-NCP1583DR2GEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1583DR2GEVB 790582-NCP1583DR2GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790582-NCP1583DR2GEV B Regulator Topology: Buck Voltage - Output: 0.8V Voltage - Input: 4.5 V ~ 12 V Main Purpose: DC/DC, Step Down Frequency - Switching: 350kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: NCP1583 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790582-NCP1583DR2GEVB
Regulator Topology: Buck
Voltage - Output: 0.8V
Voltage - Input: 4.5 V ~ 12 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 350kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: NCP1583
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 790582-NCP1583DR2GEVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1583DR2GEVB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFCQ-2702+ - TB-BFCQ-2702C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864031 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details