onsemi Pwm Controller, 275Khz, 13.2V, Soic-8; Input Voltage Onsemi NCP1579DR2G

Description
PWM CONTROLLER, 275KHZ, 13.2V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:275kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 275KHZ, 13.2V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:275kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 275Khz, 13.2V, Soic-8; Input Voltage Onsemi - 42Y0728 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 275Khz, 13.2V, Soic-8; Input Voltage Onsemi
42Y0728
Pwm Controller, 275Khz, 13.2V, Soic-8; Input Voltage Onsemi 42Y0728
PWM CONTROLLER, 275KHZ, 13.2V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:275kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 275KHZ, 13.2V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:275kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 42Y0728
Product Name Pwm Controller, 275Khz, 13.2V, Soic-8; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C2-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Socket
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 251A Controller SMC-3 - 150C-D25JCD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details