onsemi DC DC Switching Controllers NCP1575DR2G

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - NCP1575DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
NCP1575DR2GOSTR-ND
DC DC Switching Controllers NCP1575DR2GOSTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1575DR2G - 129772-NCP1575DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1575DR2G
129772-NCP1575DR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1575DR2G 129772-NCP1575DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 129772-NCP1575DR2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 280kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 8-SOIC Purpose: Step-Down Supply Voltage - Operating: 7.5 V to 20 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 129772-NCP1575DR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 280kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 7.5 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP1575DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP1575DR2G
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP1575DR2G
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site
DC DC Switching Controllers - NCP1575DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP1575DR2G
DC DC Switching Controllers NCP1575DR2G
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP1575DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1575DR2G
PMIC - Voltage Regulators - DC DC Switching Controllers NCP1575DR2G
IC REG CTRLR BUCK 8SOIC

IC REG CTRLR BUCK 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number NCP1575DR2GOSTR-ND 129772-NCP1575DR2G NCP1575DR2G NCP1575DR2G NCP1575DR2G
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1575DR2G Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control Frequency Control
fsw 280 kHz 280 kHz 280 kHz 280 kHz 280 kHz
Unlock Full Specs
to access all available technical data