onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear NCP156ABFCT120280T2G

Description
Win Source Part Number: 1010592-NCP156ABFCT1 20280T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA, 250mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V, 2.8V Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.2x0.8) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (1kHz), 92dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP156ABFCT120280T2G OSDKR,NCP156ABFCT120 280T2GOSCT,NCP156ABF CT120280T2GOSTR Base Product Number: NCP156 Voltage Dropout (Max): 0.15V @ 500mA, 0.16V @ 250mA
Request a Quote
Description
Win Source Part Number: 1010592-NCP156ABFCT1 20280T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA, 250mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V, 2.8V Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.2x0.8) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (1kHz), 92dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP156ABFCT120280T2G OSDKR,NCP156ABFCT120 280T2GOSCT,NCP156ABF CT120280T2GOSTR Base Product Number: NCP156 Voltage Dropout (Max): 0.15V @ 500mA, 0.16V @ 250mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP156ABFCT120280T2G is a dual output linear voltage regulator designed specifically for camera module applications. It features a high current low voltage bias rail topology for the first output (OUT1) and a high power supply rejection ratio (PSRR) ultra-low noise output for the second output (OUT2). The output voltage range for OUT1 is adjustable from 0.8 V to 1.8 V, while OUT2 ranges from 1.8 V to 3.6 V, with a typical output voltage of 1.2 V for OUT1 and 2.8 V for OUT2. This regulator operates with a low quiescent current of approximately 90 µA and has an ultra-low dropout voltage of 70 mV at 1.2 V/500 mA for OUT1 and 95 mV at 2.8 V/250 mA for OUT2. It provides ±1% typical output voltage accuracy and includes thermal shutdown and current limit protections. The device is stable with small ceramic capacitors and is available in a compact WLCSP-6 package measuring 1.2 x 0.8 mm. The NCP156ABFCT120280T2G is suitable for applications in smartphones and tablets, particularly where low noise and high efficiency are critical.

Datasheet Summary
Powered by GS/AI

The NCP156ABFCT120280T2G is a dual output linear voltage regulator designed specifically for camera module applications. It features a high current low voltage bias rail topology for the first output (OUT1) and a high power supply rejection ratio (PSRR) ultra-low noise output for the second output (OUT2). The output voltage range for OUT1 is adjustable from 0.8 V to 1.8 V, while OUT2 ranges from 1.8 V to 3.6 V, with a typical output voltage of 1.2 V for OUT1 and 2.8 V for OUT2. This regulator operates with a low quiescent current of approximately 90 µA and has an ultra-low dropout voltage of 70 mV at 1.2 V/500 mA for OUT1 and 95 mV at 2.8 V/250 mA for OUT2. It provides ±1% typical output voltage accuracy and includes thermal shutdown and current limit protections. The device is stable with small ceramic capacitors and is available in a compact WLCSP-6 package measuring 1.2 x 0.8 mm. The NCP156ABFCT120280T2G is suitable for applications in smartphones and tablets, particularly where low noise and high efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1010592-NCP156ABFCT120280T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1010592-NCP156ABFCT120280T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1010592-NCP156ABFCT120280T2G
Win Source Part Number: 1010592-NCP156ABFCT1 20280T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA, 250mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V, 2.8V Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.2x0.8) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (1kHz), 92dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP156ABFCT120280T2G OSDKR,NCP156ABFCT120 280T2GOSCT,NCP156ABF CT120280T2GOSTR Base Product Number: NCP156 Voltage Dropout (Max): 0.15V @ 500mA, 0.16V @ 250mA

Win Source Part Number: 1010592-NCP156ABFCT120280T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA, 250mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V, 2.8V
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.2x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB (1kHz), 92dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP156ABFCT120280T2GOSDKR,NCP156ABFCT120280T2GOSCT,NCP156ABFCT120280T2GOSTR
Base Product Number: NCP156
Voltage Dropout (Max): 0.15V @ 500mA, 0.16V @ 250mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP156ABFCT120280T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP156ABFCT120280T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156ABFCT120280T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP156ABFCT120280T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP156ABFCT120280T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156ABFCT120280T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP156ABFCT120280T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP156ABFCT120280T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156ABFCT120280T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 500 mA 250 mA LDO Voltage Regulator IC
776-NCP156ABFCT120280T2G
Low-Power Dual 500 mA 250 mA LDO Voltage Regulator IC 776-NCP156ABFCT120280T2G
LDO Regulator, 500 mA/250 mA, Dual Output, Ultra-Low Dropout, Low Iq, Ultra-Low Noise, 5000-REEL Product overview: NCP156ABFCT120280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 500 mA, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP156ABFCT12028 0T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 500 mA/250 mA, Dual Output, Ultra-Low Dropout, Low Iq, Ultra-Low Noise, 5000-REEL Product overview: NCP156ABFCT120280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 500 mA, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP156ABFCT120280T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP156ABFCT120280T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP156ABFCT120280T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP156ABFCT120280T2G
IC REG LINEAR 1.2V/2.8V 6WLCSP

IC REG LINEAR 1.2V/2.8V 6WLCSP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP156ABFCT120280T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP156ABFCT120280T2G
PMIC - Voltage Regulators - Linear NCP156ABFCT120280T2G
IC REG LINEAR 1.2V/2.8V 6WLCSP

IC REG LINEAR 1.2V/2.8V 6WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP156ABFCT120280T2G
LDO Voltage Regulators NCP156ABFCT120280T2G
LDO Voltage Regulators DUAL 500 MA / 250 M A LDO

LDO Voltage Regulators DUAL 500 MA / 250 M A LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1010592-NCP156ABFCT120280T2G NCP156ABFCT120280T2GOSDKR-ND 776-NCP156ABFCT120280T2G NCP156ABFCT120280T2G NCP156ABFCT120280T2G NCP156ABFCT120280T2G
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Dual 500 mA 250 mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel Other; 6-XFBGA, WLCSP
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data