onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156AAFCT105280T2G

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP156AAFCT105280T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP156AAFCT105280T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156AAFCT105280T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP156AAFCT105280T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP156AAFCT105280T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156AAFCT105280T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP156AAFCT105280T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP156AAFCT105280T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP156AAFCT105280T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 250mA 6-WLCSP (1.2x0.8)

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 500 mA 250 mA LDO Voltage Regulator IC
776-NCP156AAFCT105280T2G
Low-Power Dual 500 mA 250 mA LDO Voltage Regulator IC 776-NCP156AAFCT105280T2G
LDO Regulator, 500 mA/250 mA, Dual Output, Ultra-Low Dropout, Low Iq, Ultra-Low Noise, 5000-REEL Product overview: NCP156AAFCT105280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 500 mA, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP156AAFCT10528 0T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 500 mA/250 mA, Dual Output, Ultra-Low Dropout, Low Iq, Ultra-Low Noise, 5000-REEL Product overview: NCP156AAFCT105280T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 500 mA, 250 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 500 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP156AAFCT105280T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1081794-NCP156AAFCT105280T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1081794-NCP156AAFCT105280T2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1081794-NCP156AAFCT105280T2G
Win Source Part Number: 1081794-NCP156AAFCT1 05280T2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 500mA, 250mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.05V, 2.8V Package / Case: 6-XFBGA, WLCSP Supplier Device Package: 6-WLCSP (1.2x0.8) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 70dB (1kHz), 92dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NCP156AAFCT105280T2G OSCT,NCP156AAFCT1052 80T2GOSDKR,NCP156AAF CT105280T2GOSTR Base Product Number: NCP156 Voltage Dropout (Max): 0.15V @ 500mA, 0.16V @ 250mA

Win Source Part Number: 1081794-NCP156AAFCT105280T2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 500mA, 250mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.05V, 2.8V
Package / Case: 6-XFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.2x0.8)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB (1kHz), 92dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP156AAFCT105280T2GOSCT,NCP156AAFCT105280T2GOSDKR,NCP156AAFCT105280T2GOSTR
Base Product Number: NCP156
Voltage Dropout (Max): 0.15V @ 500mA, 0.16V @ 250mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP156AAFCT105280T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP156AAFCT105280T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP156AAFCT105280T2G
IC REG LINEAR 1.05V/2.8V 6WLCSP

IC REG LINEAR 1.05V/2.8V 6WLCSP

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP156AAFCT105280T2G
LDO Voltage Regulators NCP156AAFCT105280T2G
LDO Voltage Regulators DUAL 500 MA / 250 M A LDO

LDO Voltage Regulators DUAL 500 MA / 250 M A LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP156AAFCT105280T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP156AAFCT105280T2G
PMIC - Voltage Regulators - Linear NCP156AAFCT105280T2G
IC REG LINEAR 1.05V/2.8V 6WLCSP

IC REG LINEAR 1.05V/2.8V 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP156AAFCT105280T2GOSDKR-ND 776-NCP156AAFCT105280T2G 1081794-NCP156AAFCT105280T2G NCP156AAFCT105280T2G NCP156AAFCT105280T2G NCP156AAFCT105280T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Dual 500 mA 250 mA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-XFBGA, WLCSP Other; Tape & Reel
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data