onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP1566MNTXG

Description
Manufacturer: onsemi Win Source Part Number: 1320595-NCP1566MNTXG Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Ramp, Soft Start, Sync Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80.5% Clock Sync: Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 120V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1566MNTXGTR,4 88-NCP1566MNTXGDKR,N CP1566MNTXG-ND,488-N CP1566MNTXGCT Base Product Number: NCP1566 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1320595-NCP1566MNTXG Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Ramp, Soft Start, Sync Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80.5% Clock Sync: Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 120V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1566MNTXGTR,4 88-NCP1566MNTXGDKR,N CP1566MNTXG-ND,488-N CP1566MNTXGCT Base Product Number: NCP1566 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1320595-NCP1566MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1320595-NCP1566MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1320595-NCP1566MNTXG
Manufacturer: onsemi Win Source Part Number: 1320595-NCP1566MNTXG Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 4,000 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 100kHz ~ 1MHz Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Ramp, Soft Start, Sync Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 80.5% Clock Sync: Yes Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 24-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.5V ~ 120V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 488-NCP1566MNTXGTR,4 88-NCP1566MNTXGDKR,N CP1566MNTXG-ND,488-N CP1566MNTXGCT Base Product Number: NCP1566 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1320595-NCP1566MNTXG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 4,000
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 100kHz ~ 1MHz
Control Features: Current Limit, Dead Time Control, Enable, Frequency Control, Ramp, Soft Start, Sync
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80.5%
Clock Sync: Yes
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 24-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 6.5V ~ 120V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 488-NCP1566MNTXGTR,488-NCP1566MNTXGDKR,NCP1566MNTXG-ND,488-NCP1566MNTXGCT
Base Product Number: NCP1566
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320595-NCP1566MNTXG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details