onsemi DC DC Switching Controllers NCP1562BDR2G

Description
IC REG CTRLR FWRD CONV 16SOIC
Request a Quote Datasheet
Description
IC REG CTRLR FWRD CONV 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 488-NCP1562BDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCP1562BDR2GDKR-ND
DC DC Switching Controllers 488-NCP1562BDR2GDKR-ND
IC REG CTRLR FWRD CONV 16SOIC

IC REG CTRLR FWRD CONV 16SOIC

Buy Now Datasheet
DC DC Switching Controllers - 488-NCP1562BDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCP1562BDR2GCT-ND
DC DC Switching Controllers 488-NCP1562BDR2GCT-ND
IC REG CTRLR FWRD CONV 16SOIC

IC REG CTRLR FWRD CONV 16SOIC

Buy Now Datasheet
DC DC Switching Controllers - 488-NCP1562BDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
488-NCP1562BDR2GTR-ND
DC DC Switching Controllers 488-NCP1562BDR2GTR-ND
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDR2G - 1230070-NCP1562BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDR2G
1230070-NCP1562BDR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDR2G 1230070-NCP1562BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230070-NCP1562BDR2G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 246kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 23.2 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: NCP1562B Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): SG1524J/883B; LT1524J#PBF; SG1524J#PBF; Introduction Date: October 31, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230070-NCP1562BDR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 246kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 23.2 V ~ 100 V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: NCP1562B
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): SG1524J/883B; LT1524J#PBF; SG1524J#PBF;
Introduction Date: October 31, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1562BDR2G
Switching Controllers NCP1562BDR2G
Switching Controllers HI PERF RESET PWM CONTLR

Switching Controllers HI PERF RESET PWM CONTLR

Buy Now Datasheet
DC DC Switching Controllers - NCP1562BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP1562BDR2G
DC DC Switching Controllers NCP1562BDR2G
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP1562BDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1562BDR2G
PMIC - Voltage Regulators - DC DC Switching Controllers NCP1562BDR2G
IC REG CTRLR FWRD CONV 16SOIC

IC REG CTRLR FWRD CONV 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 488-NCP1562BDR2GDKR-ND 1230070-NCP1562BDR2G NCP1562BDR2G NCP1562BDR2G NCP1562BDR2G
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDR2G Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 246 to 1000 kHz 246 to 1000 kHz 246 to 1000 kHz 246 to 1000 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Forward Converter
Unlock Full Specs
to access all available technical data