onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDBR2G NCP1562BDBR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230069-NCP1562BDBR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 246kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 23.2 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: NCP1562B Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): SG3524P; LM5025MTCX; LM5025MTC; Introduction Date: October 31, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230069-NCP1562BDBR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 246kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 23.2 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: NCP1562B Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): SG3524P; LM5025MTCX; LM5025MTC; Introduction Date: October 31, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDBR2G - 1230069-NCP1562BDBR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDBR2G
1230069-NCP1562BDBR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDBR2G 1230069-NCP1562BDBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230069-NCP1562BDBR2 G Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Forward Converter Frequency - Switching: 246kHz ~ 1MHz Control Features: Current Limit, Frequency Control, Ramp, Soft Start Supply Voltage: 23.2 V ~ 100 V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: NCP1562B Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-TSSOP Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): SG3524P; LM5025MTCX; LM5025MTC; Introduction Date: October 31, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230069-NCP1562BDBR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Forward Converter
Frequency - Switching: 246kHz ~ 1MHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Supply Voltage: 23.2 V ~ 100 V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: NCP1562B
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): SG3524P; LM5025MTCX; LM5025MTC;
Introduction Date: October 31, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REG CTRLR FWRD CONV 16TSSOP - 598-NCP1562BDBR2G - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR FWRD CONV 16TSSOP
598-NCP1562BDBR2G
IC REG CTRLR FWRD CONV 16TSSOP 598-NCP1562BDBR2G
IC REG CTRLR FWRD CONV 16TSSOP

IC REG CTRLR FWRD CONV 16TSSOP

Supplier's Site
DC DC Switching Controllers - NCP1562BDBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP1562BDBR2G
DC DC Switching Controllers NCP1562BDBR2G
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
NCP1562BDBR2G
Switching Controllers NCP1562BDBR2G
Switching Controllers HI PERF RESET PWM CONTLR

Switching Controllers HI PERF RESET PWM CONTLR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1230069-NCP1562BDBR2G 598-NCP1562BDBR2G NCP1562BDBR2G NCP1562BDBR2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1562BDBR2G IC REG CTRLR FWRD CONV 16TSSOP DC DC Switching Controllers Switching Controllers
Configuration / Function Forward Converter
Output Voltage Type Transistor Driver Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start
fsw 246 to 1000 kHz 246 to 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - BTS740S2XUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2370ACPZ-1.5-R7 - 910672-ADP2370ACPZ-1.5-R7 - Win Source Electronics
Specs
Package Type Other; 8-LFCSP-WD (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTRDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
LM22674 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers