Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1082006-NCP1560HDR2
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Forward Converter
Frequency - Switching: 300kHz, 480kHz
Control Features: Current Limit, Frequency Control, Ramp, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 21.5 V to 150 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
IC REG CTRLR FWRD CONV 16SOIC
IC REG CTRLR FWRD CONV 16SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1560HDR2OSTR-ND | 1082006-NCP1560HDR2 | NCP1560HDR2 | 598-NCP1560HDR2 | NCP1560HDR2 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1560HDR2 | DC DC Switching Controllers | IC REG CTRLR FWRD CONV 16SOIC | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154, 3.90mm Width) | |
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Ramp, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start | ||
| fsw | 300 to 480 kHz | 300 to 480 kHz | 300 to 480 kHz | 300 to 480 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Forward Converter |