Win Source Part Number: 1081726-NCP1550SN19T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: 5-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.45V ~ 5.5V
Alternative Parts (Cross-Reference): LM3671MF-1.25; NCP1450ASN27T1; TPS60400DBVR; TPS560200DBVR; FAN5307SX; NCP1450ASN19T1;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP1550SN19T1G-
Base Product Number: NCP1550
Product Status: Obsolete
Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP
IC REG CTRLR BUCK 5TSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1081726-NCP1550SN19T1G | NCP1550SN19T1GOSTR-ND | NCP1550SN19T1G | NCP1550SN19T1G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOT23; Other; Tape & Reel (TR),Cut Tape (CT) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz |