onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1550SN18T1G NCP1550SN18T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082002-NCP1550SN18T 1G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Down Supply Voltage - Operating: 2.45 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082002-NCP1550SN18T 1G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Down Supply Voltage - Operating: 2.45 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1550SN18T1G - 1082002-NCP1550SN18T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1550SN18T1G
1082002-NCP1550SN18T1G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1550SN18T1G 1082002-NCP1550SN18T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082002-NCP1550SN18T 1G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 600kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-TSOP Purpose: Step-Down Supply Voltage - Operating: 2.45 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082002-NCP1550SN18T1G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.45 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - NCP1550SN18T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
NCP1550SN18T1GOSTR-ND
DC DC Switching Controllers NCP1550SN18T1GOSTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - NCP1550SN18T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1550SN18T1G
PMIC - Voltage Regulators - DC DC Switching Controllers NCP1550SN18T1G
IC REG CTRLR BUCK 5TSOP

IC REG CTRLR BUCK 5TSOP

Supplier's Site Datasheet
DC DC Switching Controllers - NCP1550SN18T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NCP1550SN18T1G
DC DC Switching Controllers NCP1550SN18T1G
Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 5-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1082002-NCP1550SN18T1G NCP1550SN18T1GOSTR-ND NCP1550SN18T1G NCP1550SN18T1G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1550SN18T1G DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908116 - RS Components, Ltd.
Specs
Efficiency 95 %
Operating Temperature 85 C (185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers