onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP154MX330280TAG

Description
Manufacturer: onsemi Win Source Part Number: 1317051-NCP154MX3302 80TAG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2.8V, 3.3V Supplier Device Package: 8-XDFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-XFDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP154MX330280T AG-OS,ONSONSNCP154MX 330280TAG Base Product Number: NCP154 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.27V @ 300mA, 0.25V @ 300mA
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317051-NCP154MX3302 80TAG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2.8V, 3.3V Supplier Device Package: 8-XDFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-XFDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP154MX330280T AG-OS,ONSONSNCP154MX 330280TAG Base Product Number: NCP154 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.27V @ 300mA, 0.25V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317051-NCP154MX330280TAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317051-NCP154MX330280TAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317051-NCP154MX330280TAG
Manufacturer: onsemi Win Source Part Number: 1317051-NCP154MX3302 80TAG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 2.8V, 3.3V Supplier Device Package: 8-XDFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-XFDFN Exposed Pad PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-NCP154MX330280T AG-OS,ONSONSNCP154MX 330280TAG Base Product Number: NCP154 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.27V @ 300mA, 0.25V @ 300mA

Manufacturer: onsemi
Win Source Part Number: 1317051-NCP154MX330280TAG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 200 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 2.8V, 3.3V
Supplier Device Package: 8-XDFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-XFDFN Exposed Pad
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP154MX330280TAG-OS,ONSONSNCP154MX330280TAG
Base Product Number: NCP154
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.27V @ 300mA, 0.25V @ 300mA

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 300 mA 3.3V LDO Voltage Regulator IC
776-NCP154MX330280TAG
Low-Power Dual 300 mA 3.3V LDO Voltage Regulator IC 776-NCP154MX330280TAG
LDO Regulator, 300 mA, Dual Output, Low Dropout, Low Iq, High PSRR 3.3V/2.8V, Active Discharge, 3000-REEL Product overview: NCP154MX330280TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP154MX330280TA G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Dual Output, Low Dropout, Low Iq, High PSRR 3.3V/2.8V, Active Discharge, 3000-REEL Product overview: NCP154MX330280TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP154MX330280TAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP154MX330280TAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP154MX330280TAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP154MX330280TAG
IC REG LINEAR 2.8V/3.3V 8XDFN

IC REG LINEAR 2.8V/3.3V 8XDFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP154MX330280TAG
LDO Voltage Regulators NCP154MX330280TAG
LDO Voltage Regulators DUAL 300 MA LOW IQ LDO

LDO Voltage Regulators DUAL 300 MA LOW IQ LDO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1317051-NCP154MX330280TAG 776-NCP154MX330280TAG NCP154MX330280TAG NCP154MX330280TAG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power Dual 300 mA 3.3V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 8-XFDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data