onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP154MX180300TAG

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP154MX180300TAG-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP154MX180300TAG-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP154MX180300TAG-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)

Buy Now Datasheet
Singapore, Singapore
Low-Power Dual 300 mA 1.8V LDO Voltage Regulator IC
776-NCP154MX180300TAG
Low-Power Dual 300 mA 1.8V LDO Voltage Regulator IC 776-NCP154MX180300TAG
LDO Regulator, 300 mA, Dual Output, Low Dropout, Low Iq, High PSRR 1.8V/3.0V, Active Discharge, 3000-REEL Product overview: NCP154MX180300TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP154MX180300TA G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Dual Output, Low Dropout, Low Iq, High PSRR 1.8V/3.0V, Active Discharge, 3000-REEL Product overview: NCP154MX180300TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP154MX180300TAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1196896-NCP154MX180300TAG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1196896-NCP154MX180300TAG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1196896-NCP154MX180300TAG
Win Source Part Number: 1196896-NCP154MX1803 00TAG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA, 300mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 200 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.25V Voltage - Output (Min/Fixed): 1.8V, 3V Package / Case: 8-XFDFN Exposed Pad Supplier Device Package: 8-XDFN (1.6x1.2) Temperature Range - Operating: -40°C ~ 85°C PSRR: 75dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 100 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCP154MX180300T AG-OS,2832-NCP154MX1 80300TAGTR,ONSONSNCP 154MX180300TAG Base Product Number: NCP154 Product Status: Obsolete Voltage Dropout (Max): 0.39V @ 300mA, 0.26V @ 300mA

Win Source Part Number: 1196896-NCP154MX180300TAG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 200 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 1.8V, 3V
Package / Case: 8-XFDFN Exposed Pad
Supplier Device Package: 8-XDFN (1.6x1.2)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 75dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCP154MX180300TAG-OS,2832-NCP154MX180300TAGTR,ONSONSNCP154MX180300TAG
Base Product Number: NCP154
Product Status: Obsolete
Voltage Dropout (Max): 0.39V @ 300mA, 0.26V @ 300mA

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP154MX180300TAG
LDO Voltage Regulators NCP154MX180300TAG
LDO Voltage Regulators DUAL 300 MA LOW IQ LDO

LDO Voltage Regulators DUAL 300 MA LOW IQ LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP154MX180300TAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP154MX180300TAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP154MX180300TAG
IC REG LINEAR 1.8V/3V 8XDFN

IC REG LINEAR 1.8V/3V 8XDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP154MX180300TAG-ND 776-NCP154MX180300TAG 1196896-NCP154MX180300TAG NCP154MX180300TAG NCP154MX180300TAG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Dual 300 mA 1.8V LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 8-XFDFN Exposed Pad Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data