LDO Regulator, 300 mA, Dual Output, Low Dropout, Low Iq, High PSRR 1.8V/2.8V, Active Discharge, 3000-REEL Product overview: NCP154MX180280TAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 300 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP154MX180280TA
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
IC REG LINEAR 1.8V/2.8V 8XDFN
IC REG LINEAR 1.8V/2.8V 8XDFN
LDO Voltage Regulators DUAL 300 MA LOW IQ LDO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP154MX180280TAG | NCP154MX180280TAGOSCT-ND | NCP154MX180280TAG | NCP154MX180280TAG | NCP154MX180280TAG |
| Product Name | Low-Power Dual 300 mA 1.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 2.8 volts | 1.8 to 2.8 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Dropout Voltage | 0.3350 volts | 0.2700 to 0.3900 volts | |||
| IQ | 1.00E-4 amps |