Buck Switching Regulator IC Positive Adjustable 0.32V 1 Output 1.5A 18-VFDFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 790581-NCP1547MNR2G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 18-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 340kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: NCP1547
Output Voltage: 0.32V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DFN (5x6)
Output Voltage MAX: 38V
Input Voltage MIN: 4V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): LT8361IMSE#TRPBF; LT8361EMSE#TRPBF; LT8361IMSE#PBF; LT8361EMSE#PBF;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.32V 1 Output 1.5A 18-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 18DFN
IC REG BUCK ADJ 1.5A 18DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1547MNR2GOSTR-ND | 790581-NCP1547MNR2G | NCP1547MNR2G | NCP1547MNR2G | NCP1547MNR2G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1547MNR2G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | Other; 18-VFDFN Exposed Pad | ||
| Output Voltage | 0.3200 to 38 volts | 0.3200 volts | 0.3200 to 38 volts | 0.3200 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |