Manufacturer: ON Semiconductor
Win Source Part Number: 1081998-NCP153MX3301
Number of Regulators: 1
Output Current: 130mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC REG LIN 1.8/3.3V 130MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 2 Output 130mA, 130mA 6-XDFN (1.2x1.2)
IC REG LIN 1.8/3.3V 130MA 6-XDFN
LDO Regulator, 130 mA, Dual Output, Low Iq, High PSRR, with Foldback 3.3V/1.8V, 130 mA LDO with Foldback, 5000-REEL Product overview: NCP153MX330180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 130 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 130 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP153MX330180TC
IC REG LIN 1.8V/3.3V 130MA 6XDFN
LDO Voltage Regulators DUAL 130 MA LOW IQ L
IC REG LIN 1.8V/3.3V 130MA 6XDFN
IC REG LIN 1.8V/3.3V 130MA 6XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1081998-NCP153MX330180TCG | 488-NCP153MX330180TCGDKR-ND | 776-NCP153MX330180TCG | NCP153MX330180TCG | NCP153MX330180TCG | NCP153MX330180TCG | NCP153MX330180TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP153MX330180TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Dual 130 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Life Cycle Stage | Maturity; Active | ||||||
| IOUT | 0.1300 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | 0.1300 amps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Polarity | Positive | Positive |