onsemi Dc/dc Conv, Buck, 2O/p, 2.25Mhz, Udfn-10; No. Of Outputs Onsemi NCP1532MUAATXG

Description
DC/DC CONV, BUCK, 2O/P, 2.25MHZ, UDFN-10; No. of Outputs:2 Output; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UDFN; No. of Pins:10Pins; Output Current - Output 1:1.6A; Output Current - Output 2:1.6A; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 2O/P, 2.25MHZ, UDFN-10; No. of Outputs:2 Output; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UDFN; No. of Pins:10Pins; Output Current - Output 1:1.6A; Output Current - Output 2:1.6A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 2O/p, 2.25Mhz, Udfn-10; No. Of Outputs Onsemi - 81Y6911 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 2O/p, 2.25Mhz, Udfn-10; No. Of Outputs Onsemi
81Y6911
Dc/dc Conv, Buck, 2O/p, 2.25Mhz, Udfn-10; No. Of Outputs Onsemi 81Y6911
DC/DC CONV, BUCK, 2O/P, 2.25MHZ, UDFN-10; No. of Outputs:2 Output; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UDFN; No. of Pins:10Pins; Output Current - Output 1:1.6A; Output Current - Output 2:1.6A; RoHS Compliant: Yes

DC/DC CONV, BUCK, 2O/P, 2.25MHZ, UDFN-10; No. of Outputs:2 Output; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:UDFN; No. of Pins:10Pins; Output Current - Output 1:1.6A; Output Current - Output 2:1.6A; RoHS Compliant: Yes

Supplier's Site Datasheet
Dual Step-Down Converter, Dfn-10, Full Reel; Input Voltage Min Onsemi - 95M6818 - Newark, An Avnet Company
Chicago, IL, United States
Dual Step-Down Converter, Dfn-10, Full Reel; Input Voltage Min Onsemi
95M6818
Dual Step-Down Converter, Dfn-10, Full Reel; Input Voltage Min Onsemi 95M6818
DUAL STEP-DOWN CONVERTER, DFN-10, FULL REEL; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current - Output 1:1A; Output Current - Output 2:1A RoHS Compliant: Yes

DUAL STEP-DOWN CONVERTER, DFN-10, FULL REEL; Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:DFN; No. of Pins:10Pins; Output Current - Output 1:1A; Output Current - Output 2:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6911
Product Name Dc/dc Conv, Buck, 2O/p, 2.25Mhz, Udfn-10; No. Of Outputs Onsemi
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details