onsemi Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1532GEVB NCP1532GEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790578-NCP1532GEVB Regulator Topology: Buck Voltage - Output: 0.9 V ~ 3.3 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.25MHz Supplied Contents: Board(s) Utilized IC / Part: NCP1532 Family Name: NCP1532 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790578-NCP1532GEVB Regulator Topology: Buck Voltage - Output: 0.9 V ~ 3.3 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.25MHz Supplied Contents: Board(s) Utilized IC / Part: NCP1532 Family Name: NCP1532 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1532GEVB - 790578-NCP1532GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1532GEVB
790578-NCP1532GEVB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1532GEVB 790578-NCP1532GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790578-NCP1532GEVB Regulator Topology: Buck Voltage - Output: 0.9 V ~ 3.3 V Main Purpose: DC/DC, Step Down Frequency - Switching: 2.25MHz Supplied Contents: Board(s) Utilized IC / Part: NCP1532 Family Name: NCP1532 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790578-NCP1532GEVB
Regulator Topology: Buck
Voltage - Output: 0.9 V ~ 3.3 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 2.25MHz
Supplied Contents: Board(s)
Utilized IC / Part: NCP1532
Family Name: NCP1532
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - NCP1532GEVBOS-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
NCP1532GEVBOS-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards NCP1532GEVBOS-ND
NCP1532 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

NCP1532 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Eval Board / Onsemi - 31AC0404 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board / Onsemi
31AC0404
Eval Board / Onsemi 31AC0404
EVAL BOARD /

EVAL BOARD /

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - NCP1532GEVB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
NCP1532GEVB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards NCP1532GEVB
BOARD EVAL NCP1532

BOARD EVAL NCP1532

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790578-NCP1532GEVB NCP1532GEVBOS-ND 31AC0404 NCP1532GEVB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - NCP1532GEVB DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Eval Board / Onsemi Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, RLM, CK1246-1, SMA - TB-613+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 2821544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details