onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1530DM33R2G NCP1530DM33R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886892-NCP1530DM33R2 G Operating Temperature Range: 0°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCP1530 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1530DM33R2GOSTR, =NCP1530DM33R2GOSCT- ND, NCP1530DM33R2GOSCT, NCP1530DM33R2G-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886892-NCP1530DM33R2 G Operating Temperature Range: 0°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCP1530 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1530DM33R2GOSTR, =NCP1530DM33R2GOSCT- ND, NCP1530DM33R2GOSCT, NCP1530DM33R2G-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1530DM33R2G - 886892-NCP1530DM33R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1530DM33R2G
886892-NCP1530DM33R2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1530DM33R2G 886892-NCP1530DM33R2G
Manufacturer: ON Semiconductor Win Source Part Number: 886892-NCP1530DM33R2 G Operating Temperature Range: 0°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: NCP1530 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP1530DM33R2GOSTR, =NCP1530DM33R2GOSCT- ND, NCP1530DM33R2GOSCT, NCP1530DM33R2G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 886892-NCP1530DM33R2G
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP1530
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP1530DM33R2GOSTR, =NCP1530DM33R2GOSCT-ND, NCP1530DM33R2GOSCT, NCP1530DM33R2G-ND

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - NCP1530DM33R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
NCP1530DM33R2G
PMIC - Voltage Regulators - DC DC Switching Regulators NCP1530DM33R2G
IC REG BUCK 3.3V 600MA MICRO8

IC REG BUCK 3.3V 600MA MICRO8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - NCP1530DM33R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
NCP1530DM33R2G
Voltage Regulators - DC DC Switching Regulators NCP1530DM33R2G
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 886892-NCP1530DM33R2G NCP1530DM33R2G NCP1530DM33R2G
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1530DM33R2G PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type SSOP; Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
IOUT 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQE-1.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1178-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switching Regulators - 1908020P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Efficiency 99.9 %
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details