Manufacturer: ON Semiconductor
Win Source Part Number: 119194-NCP1530DM30R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: Micro8
Purpose: Step-Down
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
"Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC 0.6 A SWITCHING REGULATOR, 720 kHz SWITCHING FREQ-MAX, PDSO8, LOW PROFILE, MICROPAK-8, Switching Regulator or Controller Product overview: NCP1530DM30R2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6 A, 720 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 A, 720 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1530DM30R2 can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 0.6A, 720kHz Switching Freq-Max, PDSO8
IC REG BUCK 3V 600MA MICRO8
Buck Switching Regulator IC Positive Fixed 3V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BUCK 3V 600MA 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 119194-NCP1530DM30R2 | NCP1530DM30R2-ND | 739-NCP1530DM30R2 | NCP1530DM30R2 | NCP1530DM30R2 | NCP1530DM30R2 | NCP1530DM30R2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1530DM30R2 | Voltage Regulators - DC DC Switching Regulators | 0.6 A 720 kHz Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Micro8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; TSSOP8 | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |