IC 0.6 A SWITCHING REGULATOR, 720 kHz SWITCHING FREQ-MAX, PDSO8, LOW PROFILE, MICROPAK-8, Switching Regulator or Controller Product overview: NCP1530DM27R2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6 A, 720 kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.6 A, 720 kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1530DM27R2 can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 0.6A, 720kHz Switching Freq-Max, PDSO8
"Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK 2.7V 600MA MICRO8
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BUCK 2.7V 600MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-NCP1530DM27R2 | NCP1530DM27R2 | NCP1530DM27R2-ND | NCP1530DM27R2 | NCP1530DM27R2 | NCP1530DM27R2 |
| Product Name | 0.6 A 720 kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; MSOP | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | |
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 to ? volts | 2.7 volts | ||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |