Switching Regulator, Current-mode, 0.6A, 720kHz Switching Freq-Max, PDSO8
"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK 2.5V 600MA MICRO8
IC REG BUCK 2.5V 600MA 8MSOP
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 600mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1530DM25R2 | NCP1530DM25R2-ND | NCP1530DM25R2 | NCP1530DM25R2 | NCP1530DM25R2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | ||
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |