onsemi Voltage Regulators - Linear NCP152MX330330TCG

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP152MX330330TCG is a dual output linear voltage regulator capable of delivering up to 150 mA per channel. It operates within an input voltage range of 1.9 V to 5.25 V and features a low dropout voltage of 150 mV at full load. The device is designed for low quiescent current consumption, typically 50 µA per channel, making it suitable for battery-powered applications. It boasts a high power supply rejection ratio (PSRR) of 75 dB at 1 kHz, ensuring stable output voltage with minimal noise, which is particularly beneficial for RF applications. The regulator includes independent enable pins for each output, thermal shutdown, and current limit protections. It is stable with a 0.22 µF ceramic output capacitor and comes in a compact XDFN6 package measuring 1.2 x 1.2 mm. Typical applications include smartphones, tablets, and wireless communication devices.

Datasheet Summary
Powered by GS/AI

The NCP152MX330330TCG is a dual output linear voltage regulator capable of delivering up to 150 mA per channel. It operates within an input voltage range of 1.9 V to 5.25 V and features a low dropout voltage of 150 mV at full load. The device is designed for low quiescent current consumption, typically 50 µA per channel, making it suitable for battery-powered applications. It boasts a high power supply rejection ratio (PSRR) of 75 dB at 1 kHz, ensuring stable output voltage with minimal noise, which is particularly beneficial for RF applications. The regulator includes independent enable pins for each output, thermal shutdown, and current limit protections. It is stable with a 0.22 µF ceramic output capacitor and comes in a compact XDFN6 package measuring 1.2 x 1.2 mm. Typical applications include smartphones, tablets, and wireless communication devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP152MX330330TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP152MX330330TCG
Voltage Regulators - Linear NCP152MX330330TCG
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP152MX330330TCG
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details