Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
IC REG LINEAR 3V/3.3V 6XDFN
IC REG LINEAR 3V/3.3V 6XDFN
LDO Voltage Regulators DUAL 150 MA LOW IQ LOW
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP152MX330300TCG-ND | NCP152MX330300TCG | NCP152MX330300TCG | NCP152MX330300TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |