LDO Regulator, 150 mA, Dual Output, Low Iq, High PSRR 3.3V/1.8V, Active Discharge, 3000-REEL Product overview: NCP152MX330180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 150 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP152MX330180TC
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
LDO Voltage Regulators DUAL 150 MA LOW IQ LOW
IC REG LINEAR 1.8V/3.3V 6XDFN
IC REG LINEAR 1.8V/3.3V 6XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCP152MX330180TCG | NCP152MX330180TCGOSTR-ND | NCP152MX330180TCG | NCP152MX330180TCG | NCP152MX330180TCG |
| Product Name | Low-Power Dual 150 mA 3.3V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 3.3 volts | 1.8 to 3.3 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.2700 volts | 0.2200 to 0.4000 volts | |||
| IQ | 1.00E-4 amps |