LDO Regulator, 150 mA, Dual Output, Low Iq, High PSRR 3.0V/3.0V, Active Discharge, 3000-REEL Product overview: NCP152MX300300TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 150 mA, 3.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 150 mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCP152MX300300TC
IC REG LINEAR 3V/3V 6XDFN
LDO Voltage Regulators DUAL 150 MA LOW IQ LOW
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-NCP152MX300300TCG | NCP152MX300300TCG | NCP152MX300300TCG |
| Product Name | Low-Power Dual 150 mA 3.0V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | ||
| Output Voltage | 3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.1500 volts |