LDO Regulator, 150 mA, Dual Output, Low Iq, High PSRR 2.8V/1.2V, Active Discharge, 3000-REEL Product overview: NCP152MX280120TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, LDO, 150 mA, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Dual, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP152MX280120TC
Fixed Positive LDO Regulator, 2 Output, 2.8V1, 1.2V2, CMOS, PDSO6
Manufacturer: ON Semiconductor
Win Source Part Number: 886891-NCP152MX28012
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP152
Categories: Integrated Circuits (ICs)
Case / Package: 6-XDFN (1.2x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XDFN (1.2x1.2)
IC REG LINEAR 1.2V/2.8V 6-XDFN
IC REG LINEAR 1.2V/2.8V 6-XDFN
LDO Voltage Regulators DUAL 150 MA LOW IQ LOW
IC REG LINEAR 1.2V/2.8V 6XDFN
IC REG LINEAR 1.2V/2.8V 6XDFN
IC REG LINEAR 1.2V/2.8V 6XDFN
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP152MX280120TCG | NCP152MX280120TCG | 886891-NCP152MX280120TCG | 488-NCP152MX280120TCGTR-ND | NCP152MX280120TCG | NCP152MX280120TCG | NCP152MX280120TCG | NCP152MX280120TCG |
| Product Name | Low-Power Dual 150 mA 2.8V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP152MX280120TCG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | |||||
| Output Voltage | 2.8 volts | 1.2 to 2.8 volts | 1.2 volts | 1.2 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |||
| Dropout Voltage | 0.1600 volts | 0.2600 volts | ||||||
| IQ | 1.00E-4 amps | 1.00E-4 amps | 1.00E-4 amps |