onsemi Input Voltage Min Onsemi NCP152MX150280TCG

Description
Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:160mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited; Dropout Voltage Vdo:160mV RoHS Compliant: Yes
Datasheet
Description
Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:160mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited; Dropout Voltage Vdo:160mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Min Onsemi - 62X8233 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Min Onsemi
62X8233
Input Voltage Min Onsemi 62X8233
Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:160mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited; Dropout Voltage Vdo:160mV RoHS Compliant: Yes

Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:160mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited; Dropout Voltage Vdo:160mV RoHS Compliant: Yes

Supplier's Site Datasheet
Input Voltage Min Onsemi - 62X8234 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Min Onsemi
62X8234
Input Voltage Min Onsemi 62X8234
Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:160mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited; Dropout Voltage Vdo:160mV RoHS Compliant: Yes

Input Voltage Min:1.9V; Input Voltage Max:5.25V; No. of Outputs:2Outputs; Dropout Voltage Typ @ Current:160mV; IC Case / Package:XDFN; No. of Pins:6Pins; Product Range:-; MSL:MSL 1 - Unlimited; Dropout Voltage Vdo:160mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 62X8233
Product Name Input Voltage Min Onsemi
Input Voltage 1.9 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details