Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 6-UDFN Exposed Pad
IC REG BUCK ADJ 1A 6UDFN
Switching Voltage Regulators STEP-DOWN CONVERTER
IC REG BUCK ADJUSTABLE 1A 6UDFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 6-UDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 6UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1529MUTBGOSTR-ND | NCP1529MUTBG | NCP1529MUTBG | NCP1529MUTBG | NCP1529MUTBG | NCP1529MUTBG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | Other; 6-UDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 3.9 volts | 0.9000 volts | 0.9000 to 3.9 volts | 0.9000 volts |