onsemi Step-Down Dc/dc Converter, Udfn-6; Topology Onsemi NCP1529MUTBG

Description
STEP-DOWN DC/DC CONVERTER, UDFN-6; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:µDFN; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:900mV RoHS Compliant: Yes
Datasheet
Description
STEP-DOWN DC/DC CONVERTER, UDFN-6; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:µDFN; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:900mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Down Dc/dc Converter, Udfn-6; Topology Onsemi - 95M6817 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Dc/dc Converter, Udfn-6; Topology Onsemi
95M6817
Step-Down Dc/dc Converter, Udfn-6; Topology Onsemi 95M6817
STEP-DOWN DC/DC CONVERTER, UDFN-6; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:µDFN; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:900mV RoHS Compliant: Yes

STEP-DOWN DC/DC CONVERTER, UDFN-6; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:µDFN; No. of Pins:6Pins; Output Current:1A; Output Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6817
Product Name Step-Down Dc/dc Converter, Udfn-6; Topology Onsemi
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details