onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1529ASNT1G NCP1529ASNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 092610-NCP1529ASNT1G Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 5 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Output Type: Adjustable Number of Outputs: 1 Output Current: 1(A) Efficiency: 96(%) Family Name: NCP1529 Output Voltage: 0.9 to 3.9(V) Input Voltage: 5.5(V) Input Voltage (Min): 2.7(V) Line Regulation: 0.05%(Typ) Load Regulation: 1.1% Switching Regulator: Yes Switching Freq: 1700(KHz) DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): AUR9703AGH; LTC3406AES5; LTC3406AES5#PBF; LTC3406AIS5#PBF; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 092610-NCP1529ASNT1G Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 5 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Output Type: Adjustable Number of Outputs: 1 Output Current: 1(A) Efficiency: 96(%) Family Name: NCP1529 Output Voltage: 0.9 to 3.9(V) Input Voltage: 5.5(V) Input Voltage (Min): 2.7(V) Line Regulation: 0.05%(Typ) Load Regulation: 1.1% Switching Regulator: Yes Switching Freq: 1700(KHz) DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): AUR9703AGH; LTC3406AES5; LTC3406AES5#PBF; LTC3406AIS5#PBF; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1529ASNT1G - 092610-NCP1529ASNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1529ASNT1G
092610-NCP1529ASNT1G
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1529ASNT1G 092610-NCP1529ASNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 092610-NCP1529ASNT1G Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 5 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Output Type: Adjustable Number of Outputs: 1 Output Current: 1(A) Efficiency: 96(%) Family Name: NCP1529 Output Voltage: 0.9 to 3.9(V) Input Voltage: 5.5(V) Input Voltage (Min): 2.7(V) Line Regulation: 0.05%(Typ) Load Regulation: 1.1% Switching Regulator: Yes Switching Freq: 1700(KHz) DC to DC Converter Type: Step Down Alternative Parts (Cross-Reference): AUR9703AGH; LTC3406AES5; LTC3406AES5#PBF; LTC3406AIS5#PBF; Introduction Date: December 12, 2007 ECCN: EAR99 Country of Origin: Malaysia, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Audio

Manufacturer: ON Semiconductor
Win Source Part Number: 092610-NCP1529ASNT1G
Packaging: Tape and Reel
Mounting: Surface Mount
Pin Count: 5
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSOP
Output Type: Adjustable
Number of Outputs: 1
Output Current: 1(A)
Efficiency: 96(%)
Family Name: NCP1529
Output Voltage: 0.9 to 3.9(V)
Input Voltage: 5.5(V)
Input Voltage (Min): 2.7(V)
Line Regulation: 0.05%(Typ)
Load Regulation: 1.1%
Switching Regulator: Yes
Switching Freq: 1700(KHz)
DC to DC Converter Type: Step Down
Alternative Parts (Cross-Reference): AUR9703AGH; LTC3406AES5; LTC3406AES5#PBF; LTC3406AIS5#PBF;
Introduction Date: December 12, 2007
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Audio

Buy Now
Singapore
Buck 1A 2.2MHz 5.5V Step-Down DC-DC Converter IC
739-NCP1529ASNT1G
Buck 1A 2.2MHz 5.5V Step-Down DC-DC Converter IC 739-NCP1529ASNT1G
Buck Converter, 1A, 2.2MHz, 5.5V, Adjustable, TSOP-5 Product overview: NCP1529ASNT1G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 2.2MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 2.2MHz, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1529ASNT1G can be used for catalog matching and distributor lookup.

Buck Converter, 1A, 2.2MHz, 5.5V, Adjustable, TSOP-5 Product overview: NCP1529ASNT1G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A, 2.2MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, 2.2MHz, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1529ASNT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> DC-DC Converters - NCP1529ASNT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
NCP1529ASNT1G
Power Supply Chip >> DC-DC Converters NCP1529ASNT1G
Step-down type Adjustable 900mV~3.9V 1A 2.7V~5.5V TSOP-5 DC-DC Converters ROHS

Step-down type Adjustable 900mV~3.9V 1A 2.7V~5.5V TSOP-5 DC-DC Converters ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 092610-NCP1529ASNT1G 739-NCP1529ASNT1G NCP1529ASNT1G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1529ASNT1G Buck 1A 2.2MHz 5.5V Step-Down DC-DC Converter IC Power Supply Chip >> DC-DC Converters
Output Voltage 0.9000 to 3.9 volts 3.9 volts 0.9000 to 3.9 volts
Input Voltage 5.5 volts 5.5 volts 2.7 to 5.5 volts
IOUT 1 amps 1 amps 1 amps
Configuration / Function Buck Positive Buck
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
LM3243 2.7MHz, 2.5A Step-Down DC-DC Converter with Analog Bypass Mode for 2G/3G/4G PAs - LM3243TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 3.6 volts
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details