onsemi Dc-Dc Converter, Buck, 1.7Mhz, Tsop-5; Topology Onsemi NCP1529ASNT1G

Description
DC-DC CONVERTER, BUCK, 1.7MHZ, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:900mVRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, BUCK, 1.7MHZ, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:900mVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Buck, 1.7Mhz, Tsop-5; Topology Onsemi - 29X6186 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck, 1.7Mhz, Tsop-5; Topology Onsemi
29X6186
Dc-Dc Converter, Buck, 1.7Mhz, Tsop-5; Topology Onsemi 29X6186
DC-DC CONVERTER, BUCK, 1.7MHZ, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:900mVRoHS Compliant: Yes

DC-DC CONVERTER, BUCK, 1.7MHZ, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:900mVRoHS Compliant: Yes

Supplier's Site Datasheet
Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi - 75M5084 - Newark, An Avnet Company
Chicago, IL, United States
Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi
75M5084
Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi 75M5084
STEP-DOWN DC/DC CONVERTER, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:900mV RoHS Compliant: Yes

STEP-DOWN DC/DC CONVERTER, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29X6186
Product Name Dc-Dc Converter, Buck, 1.7Mhz, Tsop-5; Topology Onsemi
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details