Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
IC REG BUCK ADJUSTABLE 1A 5TSOP
IC REG BUCK ADJUSTABLE 1A 5TSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
Switching Voltage Regulators STEP-DOWN CONVERTER
IC REG BUCK ADJ 1A 5TSOP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1529ASNT1GOSTR-ND | NCP1529ASNT1G | NCP1529ASNT1G | NCP1529ASNT1G | NCP1529ASNT1G | NCP1529ASNT1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.9000 to 3.9 volts | 0.9000 volts | 0.9000 to 3.9 volts | 0.9000 volts |