PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 3MHz 10-UDFN (3x3)
Manufacturer: onsemi
Win Source Part Number: 1320676-NCP1526MUTXG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 3MHz
Number of Outputs: 2
Voltage/Current - Output 1: 1.2V, 400mA
Voltage/Current - Output 2: 2.8V, 150mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.7V ~ 5.2V
Supplier Device Package: 10-UDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCP1526MUTXG,2
Base Product Number: NCP1526
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
1A SWITCHING REGULATOR, 3600kHz SWITCHING FREQ-MAX, PDSO10, 3 X 3 MM, 0.55 MM HEIGHT, LEAD FREE, UDFN-10 Product overview: NCP1526MUTXG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 3600kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 3600kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1526MUTXG can be used for catalog matching and distributor lookup.
Switching Regulator, Voltage-mode, 1A, 3600kHz Switching Freq-Max, PDSO10
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 3MHz 10-UDFN (3x3)
IC REG DL BUCK/LNR SYNC 10UDFN
IC REG DL BUCK/LNR SYNC 10UDFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1526MUTXG-ND | 1320676-NCP1526MUTXG | 776-NCP1526MUTXG | NCP1526MUTXG | NCP1526MUTXG | NCP1526MUTXG | NCP1526MUTXG |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | 1A 3600kHz Voltage Regulator IC | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | |
| Regulator Type | Standard; Low Dropout | Standard | |||||
| Package Type | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | Other; SOLCC10 | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | ||
| Output Voltage | 1.2 volts | 1.2 volts | |||||
| IOUT | 0.4000 amps | 0.4000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |