Manufacturer: ON Semiconductor
Win Source Part Number: 130428-NCP1523FCT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-FlipChip
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 2.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 1.2A, 3600kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 600mA 8-WFBGA, FCBGA
IC REG BUCK ADJ 600MA 8FLIPCHIP
IC REG BUCK ADJ 600MA 8FLIPCHIP
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 130428-NCP1523FCT2G | NCP1523FCT2G | NCP1523FCT2G | NCP1523FCT2G | NCP1523FCT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1523FCT2G | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-FlipChip | Other; BGA8 | Other; 8-WFBGA, FCBGA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed | |
| Special Features | Multiple Outputs; Synchronous Rectification |