onsemi Buck 3 MHz 600 mA Step-Down DC-DC Converter IC NCP1523BFCT2G

Description
Buck Converter, DC-DC, High Efficiency, Adjustable Output Voltage, 3 MHz, 600 mA 3 MHz, 600 mA, High-Efficiency, Adjustable Output Voltage Step-Down Converter, Flip-Chip-8, 2.05 x 1.05 x 0.5P, 3000-DSFTP Product overview: NCP1523BFCT2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 MHz, 600 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 MHz, 600 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1523BFCT2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Buck Converter, DC-DC, High Efficiency, Adjustable Output Voltage, 3 MHz, 600 mA 3 MHz, 600 mA, High-Efficiency, Adjustable Output Voltage Step-Down Converter, Flip-Chip-8, 2.05 x 1.05 x 0.5P, 3000-DSFTP Product overview: NCP1523BFCT2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 MHz, 600 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 MHz, 600 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1523BFCT2G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 3 MHz 600 mA Step-Down DC-DC Converter IC - 739-NCP1523BFCT2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 3 MHz 600 mA Step-Down DC-DC Converter IC
739-NCP1523BFCT2G
Buck 3 MHz 600 mA Step-Down DC-DC Converter IC 739-NCP1523BFCT2G
Buck Converter, DC-DC, High Efficiency, Adjustable Output Voltage, 3 MHz, 600 mA 3 MHz, 600 mA, High-Efficiency, Adjustable Output Voltage Step-Down Converter, Flip-Chip-8, 2.05 x 1.05 x 0.5P, 3000-DSFTP Product overview: NCP1523BFCT2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 MHz, 600 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 MHz, 600 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1523BFCT2G can be used for catalog matching and distributor lookup.

Buck Converter, DC-DC, High Efficiency, Adjustable Output Voltage, 3 MHz, 600 mA 3 MHz, 600 mA, High-Efficiency, Adjustable Output Voltage Step-Down Converter, Flip-Chip-8, 2.05 x 1.05 x 0.5P, 3000-DSFTP Product overview: NCP1523BFCT2G from onsemi is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3 MHz, 600 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3 MHz, 600 mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1523BFCT2G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-NCP1523BFCT2G
Product Name Buck 3 MHz 600 mA Step-Down DC-DC Converter IC
Package Type Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DCP010515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
DC-DC Converters - 1224520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details