onsemi Ic, Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi NCP1521BSNT1G

Description
IC, STEP-DOWN DC/DC CONVERTER, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IC, STEP-DOWN DC/DC CONVERTER, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi - 50M4308 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi
50M4308
Ic, Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi 50M4308
IC, STEP-DOWN DC/DC CONVERTER, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes

IC, STEP-DOWN DC/DC CONVERTER, TSOP-5; Topology:Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOP; No. of Pins:5Pins; Output Current:600mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 2.7V-5.5Vin, 900Mv-3.9Vout, 600Maout, Tsop-5 Rohs Compliant Onsemi - 58M9720 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 2.7V-5.5Vin, 900Mv-3.9Vout, 600Maout, Tsop-5 Rohs Compliant Onsemi
58M9720
Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 2.7V-5.5Vin, 900Mv-3.9Vout, 600Maout, Tsop-5 Rohs Compliant Onsemi 58M9720
DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.7V-5.5Vin, 900mV-3.9Vout, 600mAout, TSOP-5 RoHS Compliant: Yes

DC-DC Switching Buck (Step Down) Regulator, Adjustable, 2.7V-5.5Vin, 900mV-3.9Vout, 600mAout, TSOP-5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 50M4308 58M9720
Product Name Ic, Step-Down Dc/dc Converter, Tsop-5; Topology Onsemi Dc-Dc Switching Buck (Step Down) Regulator, Adjustable, 2.7V-5.5Vin, 900Mv-3.9Vout, 600Maout, Tsop-5 Rohs Compliant Onsemi
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details