Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 4-XDFN (1x1)
IC REG LIN 3.3V/1.8V 300MA 4XDFN
IC REG LIN 3.3V/1.8V 300MA 4XDFN
LDO Voltage Regulators DUAL NCP151 LDO IN X DFN1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP151AAMX330180TCGOSCT-ND | NCP151AAMX330180TCG | NCP151AAMX330180TCG | NCP151AAMX330180TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-XDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Soft Start |