Buck Switching Regulator IC Positive Programmable 1.05V, 1.35V, 1.57V, 1.8V 1 Output 300mA 9-WFBGA, FCBGA
Switching Regulator, Current-mode, 0.03A, 1000kHz Switching Freq-Max, PBGA9
Manufacturer: ON Semiconductor
Win Source Part Number: 059961-NCP1510FCT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 450kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 9-MicroBump (1.55x1.55)
Purpose: Step-Down
Maximum Input Voltage: 5.2V
Nominal Output Voltage (Min/Fixed): 1.05V, 1.35V, 1.57V, 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
0.03A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PBGA9, MICRO, BUMP-9 Product overview: NCP1510FCT1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.03A, 1000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1510FCT1G can be used for catalog matching and distributor lookup.
IC REG BCK PROG 300MA 9MICROBUMP
Buck Switching Regulator IC Positive Programmable 1.05V, 1.35V, 1.57V, 1.8V 1 Output 300mA 9-WFBGA, FCBGA
IC REG BCK PROG 300MA 9MICROBUMP
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1510FCT1G-ND | NCP1510FCT1G | 059961-NCP1510FCT1G | 739-NCP1510FCT1G | NCP1510FCT1G | NCP1510FCT1G | NCP1510FCT1G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1510FCT1G | 0.03A 1000kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed | Fixed; Programmable | |||
| Package Type | Other; 9-WFBGA, FCBGA | Other; BGA9 | Other; 9-MicroBump (1.55x1.55) | Other; FCBGA | Other; 9-WFBGA, FCBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.05 to 1.8 volts | 1.05 to 1.8 volts | 1.8 volts | 1.05 volts | 1.05 to ? volts |