Switching Regulator, Current-mode, 0.8A, 1000kHz Switching Freq-Max, PDSO8
PMIC - Voltage Regulators - Linear + Switching 1 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 1MHz 8-MSOP
IC REG SGL BUCK/LINEAR MICRO8
IC REG SGL BUCK/LINEAR MICRO8
IC REG SGL BUCK/LINEAR MICRO8
PMIC - Voltage Regulators - Linear Switching 1 Output Step-Down (Buck) (1), Linear (LDO) (1) 500kHz ~ 1MHz 8-MSOP
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCP1501DMR2 | NCP1501DMR2OS-ND | NCP1501DMR2 | NCP1501DMR2 | NCP1501DMR2 | NCP1501DMR2 |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | |
| Package Type | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | Removed; Obsolete | ||
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 1.05 volts |