Manufacturer: ON Semiconductor
Win Source Part Number: 098492-NCP1500DMR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) (1), Linear (LDO) (1)
Frequency - Switching: 270kHz to 639kHz
Number of Outputs: 1
Voltage/Current - Output 1: 1V, 1.3V, 1.5V, 1.8V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: Micro8
Purpose: Any Function
Supply Voltage - Operating: 2.7 V to 5.4 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
0.8A SWITCHING REGULATOR, 630kHz SWITCHING FREQ-MAX, PDSO8, PLASTIC, MSOP-8 Product overview: NCP1500DMR2 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 630kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, 630kHz, MSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP1500DMR2 can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear + Switching 1 Output Step-Down (Buck) (1), Linear (LDO) (1) 270kHz ~ 639kHz 8-MSOP
Switching Regulator, Current-mode, 0.8A, 630kHz Switching Freq-Max, PDSO8
IC REG SGL BUCK/LINEAR MICRO8
PMIC - Voltage Regulators - Linear Switching 1 Output Step-Down (Buck) (1), Linear (LDO) (1) 270kHz ~ 639kHz 8-MSOP
IC REG SGL BUCK/LINEAR MICRO8
IC REG SGL BUCK/LINEAR MICRO8
IC REG SGL BUCK/LINEAR 8MICRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 098492-NCP1500DMR2 | 776-NCP1500DMR2 | NCP1500DMR2OSTR-ND | NCP1500DMR2 | NCP1500DMR2 | NCP1500DMR2 | NCP1500DMR2 | NCP1500DMR2 | 598-NCP1500DMR2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NCP1500DMR2 | 0.8A 630kHz MSOP Voltage Regulator IC | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | IC REG SGL BUCK/LINEAR 8MICRO | |
| Package Type | Other; Micro8 | Other; MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; TSSOP8 | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Obsolete | Removed; Obsolete | Removed | Removed; Obsolete | Obsolete | |||
| Special Features | Multiple Outputs | ||||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 1 volts | 1 volts | 1 volts |