onsemi Ldo, Fixed, 2.85V, 0.45A, -40 To 125Degc; Output Type Onsemi NCP148AFCT285T2G

Description
LDO, FIXED, 2.85V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.85V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.85V, 0.45A, -40 To 125Degc; Output Type Onsemi - 97AC7854 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.85V, 0.45A, -40 To 125Degc; Output Type Onsemi
97AC7854
Ldo, Fixed, 2.85V, 0.45A, -40 To 125Degc; Output Type Onsemi 97AC7854
LDO, FIXED, 2.85V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes

LDO, FIXED, 2.85V, 0.45A, -40 TO 125DEGC; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.85V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97AC7854
Product Name Ldo, Fixed, 2.85V, 0.45A, -40 To 125Degc; Output Type Onsemi
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details