onsemi Ldo, Fixed, 2.5V, 0.45A, -40 To 125Deg C; Output Type Onsemi NCP148AFCT250T2G

Description
LDO, FIXED, 2.5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes
Description
LDO, FIXED, 2.5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP148 is a fixed linear voltage regulator designed to provide a stable output of 2.5V with a maximum output current of 450mA. It operates within an input voltage range of 1.9V to 5.5V and is suitable for applications requiring low noise and high power supply rejection ratio (PSRR), making it ideal for RF and analog circuits. The device features a low quiescent current of approximately 55µA and a very low dropout voltage of 150mV at full load. It is capable of functioning across a wide temperature range from -40°C to 125°C. The NCP148 includes an integrated soft-start function, thermal shutdown protection, and is stable with a 1µF ceramic capacitor at both input and output. The product is RoHS compliant and comes in a compact 0.65mm x 0.65mm Chip Scale Package (CSP), making it suitable for space-constrained designs such as camera modules and battery-powered devices.

Datasheet Summary
Powered by GS/AI

The NCP148 is a fixed linear voltage regulator designed to provide a stable output of 2.5V with a maximum output current of 450mA. It operates within an input voltage range of 1.9V to 5.5V and is suitable for applications requiring low noise and high power supply rejection ratio (PSRR), making it ideal for RF and analog circuits. The device features a low quiescent current of approximately 55µA and a very low dropout voltage of 150mV at full load. It is capable of functioning across a wide temperature range from -40°C to 125°C. The NCP148 includes an integrated soft-start function, thermal shutdown protection, and is stable with a 1µF ceramic capacitor at both input and output. The product is RoHS compliant and comes in a compact 0.65mm x 0.65mm Chip Scale Package (CSP), making it suitable for space-constrained designs such as camera modules and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.45A, -40 To 125Deg C; Output Type Onsemi - 84AC7216 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.45A, -40 To 125Deg C; Output Type Onsemi
84AC7216
Ldo, Fixed, 2.5V, 0.45A, -40 To 125Deg C; Output Type Onsemi 84AC7216
LDO, FIXED, 2.5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.45A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:1.9V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:450mA; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP148AFCT250T2G
LDO Voltage Regulators NCP148AFCT250T2G
LDO Voltage Regulators NCP148 2V5 AD CSP

LDO Voltage Regulators NCP148 2V5 AD CSP

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84AC7216 NCP148AFCT250T2G
Product Name Ldo, Fixed, 2.5V, 0.45A, -40 To 125Deg C; Output Type Onsemi LDO Voltage Regulators
Input Voltage 1.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details