LDO Regulator, 500 mA, Ultra-Low Dropout, High PSRR, with Bias Rail
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1.2x1.2)
IC REG LINEAR 1V 500MA 4XDFN
LDO Voltage Regulators BIAS RAIL 500MA LDO 1.0V
IC REG LINEAR 1V 500MA 4XDFN
| Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCP145AMX100TCG | NCP145AMX100TCGOSTR-ND | NCP145AMX100TCG | NCP145AMX100TCG | NCP145AMX100TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; XDFN-4 | Other; 4-XDFN Exposed Pad | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |