Manufacturer: ON Semiconductor
Win Source Part Number: 112503-NCP1450ASN50T
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 180kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-TSOP
Purpose: Step-Up
Supply Voltage - Operating: 0.9 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Boost Regulator Positive Output Step-Up DC-DC Controller IC 5-TSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 5-TSOP
IC REG CTRLR BOOST 5TSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 112503-NCP1450ASN50T1G | NCP1450ASN50T1GOSTR-ND | NCP1450ASN50T1G | NCP1450ASN50T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1450ASN50T1G | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable | Enable |