Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) TO-220-7
IC 8 A SWITCHING REGULATOR, 640 kHz SWITCHING FREQ-MAX, PSFM7, TO-220, 7 PIN, Switching Regulator or Controller Product overview: NCP1445T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 640 kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8 A, 640 kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1445T can be used for catalog matching and distributor lookup.
IC REG MULT CONFIG ADJ 4A TO220
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) TO-220-7
IC REG MULT CONFG ADJ 4A TO220-7
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1445TOS-ND | 739-NCP1445T | NCP1445T | NCP1445T | NCP1445T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 8 A 640 kHz TO-220 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-7 | Other; TO-220-7 | TO-220 | TO-220; Other; TO-220-7 | |
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |