Switching Regulator, Current-mode, 8A, 640kHz Switching Freq-Max, PSSO7
Manufacturer: onsemi
Win Source Part Number: 1317262-NCP1444FR4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 4A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 560kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 30V
Synchronous Rectifier: No
Supplier Device Package: 7-Powerflex
Temperature Range - Operating: 0°C ~ 150°C (TJ)
Case / Package: Powerflex-7
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP1444FR4-ONTR
Base Product Number: NCP1444
Product Status: Obsolete
RoHS Status: RoHS non-compliant
8A SWITCHING REGULATOR, 640kHz SWITCHING FREQ-MAX, PSSO7, POWER FLEX 7 PIN Product overview: NCP1444FR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 640kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 640kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1444FR4 can be used for catalog matching and distributor lookup.
IC REG MULT CONFG ADJ POWERFLEX7
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive Adjustable 1 Output 4A (Switch) Powerflex-7
IC REG MULT CONFG ADJ POWERFLEX7
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1444FR4 | 1317262-NCP1444FR4 | 739-NCP1444FR4 | NCP1444FR4 | NCP1444FR4 | NCP1444FR4 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | 8A 640kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; SMSIP7H | Other; Powerflex-7 | Other; Powerflex-7 | |||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Configuration / Function | Boost, Flyback, Forward Converter, SEPIC | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Multiple Outputs; Synchronous Rectification |