Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) TO-220-7
Manufacturer: ON Semiconductor
Win Source Part Number: 790576-NCP1443T
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: TO-220-7
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward Converter, SEPIC
Frequency - Switching: 280kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 4A (Switch)
Family Name: NCP1443
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Input Voltage MIN: 2.7V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): LT1370CT7#PBF; LT1370CT7; LT1370IT7; LT1370HVCT7;
Introduction Date: May 31, 2002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
8A SWITCHING REGULATOR, 320kHz SWITCHING FREQ-MAX, PSFM7, TO-220, 7 PIN Product overview: NCP1443T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 320kHz, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 320kHz, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-NCP1443T can be used for catalog matching and distributor lookup.
Boost, Flyback, Forward Converter, SEPIC Switching Regulator IC Positive or Negative Adjustable 1 Output 4A (Switch) TO-220-7
IC REG MULT CONFIG ADJ 4A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCP1443TOS-ND | 790576-NCP1443T | 739-NCP1443T | NCP1443T | NCP1443T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP1443T | 8A 320kHz TO-220 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Buck; Boost; Boost, Flyback, Forward Converter, SEPIC | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | TO-220; Other; TO-220-7 | TO-220; Other; TO-220-7 | Other; TO-220-7 | TO-220; Other; TO-220-7 | TO-220 |
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps |
| VIN | 2.7 to 30 volts | 2.7 volts | 2.7 to 30 volts |